Vishay Intertechnology, Inc. RES 36.1K OHM 1/20W .25% AXIAL RN50E3612CB14

Description
RES 36.1Kohm 1/20W .25% AXIAL
Request a Quote Datasheet
Description
RES 36.1Kohm 1/20W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 36.1K OHM 1/20W .25% AXIAL - RN50E3612CB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36.1K OHM 1/20W .25% AXIAL
RN50E3612CB14
RES 36.1K OHM 1/20W .25% AXIAL RN50E3612CB14
RES 36.1Kohm 1/20W .25% AXIAL

RES 36.1Kohm 1/20W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN50E3612CB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E3612CB14-ND
Through Hole Resistors RN50E3612CB14-ND
36.1 kOhms ±0.25% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

36.1 kOhms ±0.25% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E3612CB14 RN50E3612CB14-ND
Product Name RES 36.1K OHM 1/20W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 36100 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614892-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details