Vishay Intertechnology, Inc. RES 36.1K OHM 1/20W .1% AXIAL RN50E3612BBSL

Description
RES 36.1Kohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 36.1Kohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 36.1K OHM 1/20W .1% AXIAL - RN50E3612BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36.1K OHM 1/20W .1% AXIAL
RN50E3612BBSL
RES 36.1K OHM 1/20W .1% AXIAL RN50E3612BBSL
RES 36.1Kohm 1/20W .1% AXIAL

RES 36.1Kohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50E3612BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E3612BBSL-ND
Through Hole Resistors RN50E3612BBSL-ND
36.1 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

36.1 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E3612BBSL RN50E3612BBSL-ND
Product Name RES 36.1K OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 36100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623726-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 6800 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details