Vishay Intertechnology, Inc. RES 34.8K OHM 1/20W .1% AXIAL RN50E3482BRSL

Description
RES 34.8Kohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 34.8Kohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 34.8K OHM 1/20W .1% AXIAL - RN50E3482BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34.8K OHM 1/20W .1% AXIAL
RN50E3482BRSL
RES 34.8K OHM 1/20W .1% AXIAL RN50E3482BRSL
RES 34.8Kohm 1/20W .1% AXIAL

RES 34.8Kohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50E3482BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E3482BRSL-ND
Through Hole Resistors RN50E3482BRSL-ND
34.8 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

34.8 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E3482BRSL RN50E3482BRSL-ND
Product Name RES 34.8K OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 34800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details