Vishay Intertechnology, Inc. RES 33.2 OHM 1/20W 1% AXIAL RN50E33R2FRSL

Description
RES 33.2ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 33.2ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33.2 OHM 1/20W 1% AXIAL - RN50E33R2FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.2 OHM 1/20W 1% AXIAL
RN50E33R2FRSL
RES 33.2 OHM 1/20W 1% AXIAL RN50E33R2FRSL
RES 33.2ohm 1/20W 1% AXIAL

RES 33.2ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50E33R2FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E33R2FRSL-ND
Through Hole Resistors RN50E33R2FRSL-ND
33.2 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

33.2 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E33R2FRSL RN50E33R2FRSL-ND
Product Name RES 33.2 OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 33.2 ohms 33.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311265 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R824JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers