Vishay Intertechnology, Inc. RES 33.2K OHM 1/20W .1% AXIAL RN50E3322BBSL

Description
RES 33.2Kohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 33.2Kohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33.2K OHM 1/20W .1% AXIAL - RN50E3322BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.2K OHM 1/20W .1% AXIAL
RN50E3322BBSL
RES 33.2K OHM 1/20W .1% AXIAL RN50E3322BBSL
RES 33.2Kohm 1/20W .1% AXIAL

RES 33.2Kohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50E3322BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E3322BBSL-ND
Through Hole Resistors RN50E3322BBSL-ND
33.2 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

33.2 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E3322BBSL RN50E3322BBSL-ND
Product Name RES 33.2K OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 33200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R150JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details