Vishay Intertechnology, Inc. RES 3.32K OHM 1/20W .1% AXIAL RN50E3321BRSL

Description
RES 3.32Kohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 3.32Kohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.32K OHM 1/20W .1% AXIAL - RN50E3321BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.32K OHM 1/20W .1% AXIAL
RN50E3321BRSL
RES 3.32K OHM 1/20W .1% AXIAL RN50E3321BRSL
RES 3.32Kohm 1/20W .1% AXIAL

RES 3.32Kohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50E3321BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E3321BRSL-ND
Through Hole Resistors RN50E3321BRSL-ND
3.32 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

3.32 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E3321BRSL RN50E3321BRSL-ND
Product Name RES 3.32K OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3320 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614596-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers