Vishay Intertechnology, Inc. Through Hole Resistors RN50E3301FB14

Description
3.3 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
3.3 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN50E3301FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E3301FB14-ND
Through Hole Resistors RN50E3301FB14-ND
3.3 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

3.3 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 3.3K OHM 1/20W 1% AXIAL - RN50E3301FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.3K OHM 1/20W 1% AXIAL
RN50E3301FB14
RES 3.3K OHM 1/20W 1% AXIAL RN50E3301FB14
RES 3.3Kohm 1/20W 1% AXIAL

RES 3.3Kohm 1/20W 1% AXIAL

Supplier's Site
Cmf-50 3.3K 1% T-9 Rn50E3301F B14 Vishay - 60M5288 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 3.3K 1% T-9 Rn50E3301F B14 Vishay
60M5288
Cmf-50 3.3K 1% T-9 Rn50E3301F B14 Vishay 60M5288
CMF-50 3.3K 1% T-9 RN50E3301F B14

CMF-50 3.3K 1% T-9 RN50E3301F B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN50E3301FB14-ND RN50E3301FB14 60M5288
Product Name Through Hole Resistors RES 3.3K OHM 1/20W 1% AXIAL Cmf-50 3.3K 1% T-9 Rn50E3301F B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers