Vishay Intertechnology, Inc. RES 32.4K OHM 1/20W .1% AXIAL RN50E3242BRE6

Description
RES 32.4Kohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 32.4Kohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 32.4K OHM 1/20W .1% AXIAL - RN50E3242BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 32.4K OHM 1/20W .1% AXIAL
RN50E3242BRE6
RES 32.4K OHM 1/20W .1% AXIAL RN50E3242BRE6
RES 32.4Kohm 1/20W .1% AXIAL

RES 32.4Kohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50E3242BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E3242BRE6-ND
Through Hole Resistors RN50E3242BRE6-ND
32.4 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

32.4 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E3242BRE6 RN50E3242BRE6-ND
Product Name RES 32.4K OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 32400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Surface Mount Resistors - 1-1614889-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 133000 ohms
View Details
2 suppliers