Vishay Intertechnology, Inc. RES 32.4K OHM 1/20W .1% AXIAL RN50E3242BBSL

Description
RES 32.4Kohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 32.4Kohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 32.4K OHM 1/20W .1% AXIAL - RN50E3242BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 32.4K OHM 1/20W .1% AXIAL
RN50E3242BBSL
RES 32.4K OHM 1/20W .1% AXIAL RN50E3242BBSL
RES 32.4Kohm 1/20W .1% AXIAL

RES 32.4Kohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50E3242BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E3242BBSL-ND
Through Hole Resistors RN50E3242BBSL-ND
32.4 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

32.4 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E3242BBSL RN50E3242BBSL-ND
Product Name RES 32.4K OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 32400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2740 ohms
View Details
2 suppliers
Surface Mount Resistors - 1690353 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R274JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers