Vishay Intertechnology, Inc. RES 3.24K OHM 1/20W 1% AXIAL RN50E3241FBSL

Description
RES 3.24Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.24Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.24K OHM 1/20W 1% AXIAL - RN50E3241FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.24K OHM 1/20W 1% AXIAL
RN50E3241FBSL
RES 3.24K OHM 1/20W 1% AXIAL RN50E3241FBSL
RES 3.24Kohm 1/20W 1% AXIAL

RES 3.24Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50E3241FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E3241FBSL-ND
Through Hole Resistors RN50E3241FBSL-ND
3.24 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

3.24 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E3241FBSL RN50E3241FBSL-ND
Product Name RES 3.24K OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3240 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R912JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details