Vishay Intertechnology, Inc. RES 30.1 OHM 1/20W .5% AXIAL RN50E30R1DRSL

Description
RES 30.1ohm 1/20W .5% AXIAL
Request a Quote Datasheet
Description
RES 30.1ohm 1/20W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.1 OHM 1/20W .5% AXIAL - RN50E30R1DRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.1 OHM 1/20W .5% AXIAL
RN50E30R1DRSL
RES 30.1 OHM 1/20W .5% AXIAL RN50E30R1DRSL
RES 30.1ohm 1/20W .5% AXIAL

RES 30.1ohm 1/20W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN50E30R1DRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E30R1DRSL-ND
Through Hole Resistors RN50E30R1DRSL-ND
30.1 Ohms ±0.5% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

30.1 Ohms ±0.5% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E30R1DRSL RN50E30R1DRSL-ND
Product Name RES 30.1 OHM 1/20W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 30.1 ohms 30.1 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-BPR58CR33J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details