Vishay Intertechnology, Inc. RES 30 OHM 1/20W .1% AXIAL RN50E30R0BB14

Description
RES 30ohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 30ohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30 OHM 1/20W .1% AXIAL - RN50E30R0BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30 OHM 1/20W .1% AXIAL
RN50E30R0BB14
RES 30 OHM 1/20W .1% AXIAL RN50E30R0BB14
RES 30ohm 1/20W .1% AXIAL

RES 30ohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50E30R0BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E30R0BB14-ND
Through Hole Resistors RN50E30R0BB14-ND
30 Ohms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

30 Ohms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E30R0BB14 RN50E30R0BB14-ND
Product Name RES 30 OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 30 ohms 30 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R561JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614889-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 115000 ohms
View Details
2 suppliers