Vishay Intertechnology, Inc. RES 309 OHM 1/20W .1% AXIAL RN50E3090BRSL

Description
RES 309ohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 309ohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 309 OHM 1/20W .1% AXIAL - RN50E3090BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 309 OHM 1/20W .1% AXIAL
RN50E3090BRSL
RES 309 OHM 1/20W .1% AXIAL RN50E3090BRSL
RES 309ohm 1/20W .1% AXIAL

RES 309ohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50E3090BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E3090BRSL-ND
Through Hole Resistors RN50E3090BRSL-ND
309 Ohms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

309 Ohms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E3090BRSL RN50E3090BRSL-ND
Product Name RES 309 OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 309 ohms 309 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311260 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-BPR58CR10J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers