Vishay Intertechnology, Inc. RES 309 OHM 1/20W .1% AXIAL RN50E3090BBSL

Description
RES 309ohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 309ohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 309 OHM 1/20W .1% AXIAL - RN50E3090BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 309 OHM 1/20W .1% AXIAL
RN50E3090BBSL
RES 309 OHM 1/20W .1% AXIAL RN50E3090BBSL
RES 309ohm 1/20W .1% AXIAL

RES 309ohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50E3090BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E3090BBSL-ND
Through Hole Resistors RN50E3090BBSL-ND
309 Ohms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

309 Ohms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E3090BBSL RN50E3090BBSL-ND
Product Name RES 309 OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 309 ohms 309 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C162J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614351-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
3 suppliers