Vishay Intertechnology, Inc. RES 30.1K OHM 1/20W 1% AXIAL RN50E3012FB14

Description
RES 30.1Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 30.1Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.1K OHM 1/20W 1% AXIAL - RN50E3012FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.1K OHM 1/20W 1% AXIAL
RN50E3012FB14
RES 30.1K OHM 1/20W 1% AXIAL RN50E3012FB14
RES 30.1Kohm 1/20W 1% AXIAL

RES 30.1Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50E3012FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E3012FB14-ND
Through Hole Resistors RN50E3012FB14-ND
30.1 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

30.1 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E3012FB14 RN50E3012FB14-ND
Product Name RES 30.1K OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 30100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1580295 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 4756353 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers