Vishay Intertechnology, Inc. Through Hole Resistors RN50E3012CB14

Description
30.1 kOhms ±0.25% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
30.1 kOhms ±0.25% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN50E3012CB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E3012CB14-ND
Through Hole Resistors RN50E3012CB14-ND
30.1 kOhms ±0.25% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

30.1 kOhms ±0.25% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 30.1K Ohm 0.25% 1/20W ¦25ppm/¦C AXL Thru-Hole Bulk - RN50E3012CB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 30.1K Ohm 0.25% 1/20W ¦25ppm/¦C AXL Thru-Hole Bulk
RN50E3012CB14
Res Metal Film 30.1K Ohm 0.25% 1/20W ¦25ppm/¦C AXL Thru-Hole Bulk RN50E3012CB14
Res Metal Film 30.1K Ohm 0.25% 1/20W ¦25ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 30.1K Ohm 0.25% 1/20W ¦25ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Resistor, Metal Film, 30.1Kohm 50Mw 0.25%; Resistance Vishay - 18C4226 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 30.1Kohm 50Mw 0.25%; Resistance Vishay
18C4226
Resistor, Metal Film, 30.1Kohm 50Mw 0.25%; Resistance Vishay 18C4226
RESISTOR, METAL FILM, 30.1KOHM 50mW 0.25%; Resistance:30.1kohm; Product Range:RN Series; Power Rating:50mW; Resistance Tolerance:± 0.25%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

RESISTOR, METAL FILM, 30.1KOHM 50mW 0.25%; Resistance:30.1kohm; Product Range:RN Series; Power Rating:50mW; Resistance Tolerance:± 0.25%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN50E3012CB14-ND RN50E3012CB14 18C4226
Product Name Through Hole Resistors Res Metal Film 30.1K Ohm 0.25% 1/20W ¦25ppm/¦C AXL Thru-Hole Bulk Resistor, Metal Film, 30.1Kohm 50Mw 0.25%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded
Tolerance 0.2500 +/- % 0.2500 +/- % 0.2500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R1R5JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1623707-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39000 ohms
View Details
2 suppliers