Vishay Intertechnology, Inc. RES 301 OHM 1/20W 1% AXIAL RN50E3010FRSL

Description
RES 301ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 301ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 301 OHM 1/20W 1% AXIAL - RN50E3010FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 301 OHM 1/20W 1% AXIAL
RN50E3010FRSL
RES 301 OHM 1/20W 1% AXIAL RN50E3010FRSL
RES 301ohm 1/20W 1% AXIAL

RES 301ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50E3010FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E3010FRSL-ND
Through Hole Resistors RN50E3010FRSL-ND
301 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

301 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E3010FRSL RN50E3010FRSL-ND
Product Name RES 301 OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 301 ohms 301 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details