Vishay Intertechnology, Inc. RES 301 OHM 1/20W 1% AXIAL RN50E3010FRE6

Description
RES 301ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 301ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 301 OHM 1/20W 1% AXIAL - RN50E3010FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 301 OHM 1/20W 1% AXIAL
RN50E3010FRE6
RES 301 OHM 1/20W 1% AXIAL RN50E3010FRE6
RES 301ohm 1/20W 1% AXIAL

RES 301ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50E3010FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E3010FRE6-ND
Through Hole Resistors RN50E3010FRE6-ND
301 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

301 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E3010FRE6 RN50E3010FRE6-ND
Product Name RES 301 OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 301 ohms 301 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623728-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details