Vishay Intertechnology, Inc. RES 301 OHM 1/20W 1% AXIAL RN50E3010FBSL

Description
RES 301ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 301ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 301 OHM 1/20W 1% AXIAL - RN50E3010FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 301 OHM 1/20W 1% AXIAL
RN50E3010FBSL
RES 301 OHM 1/20W 1% AXIAL RN50E3010FBSL
RES 301ohm 1/20W 1% AXIAL

RES 301ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50E3010FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E3010FBSL-ND
Through Hole Resistors RN50E3010FBSL-ND
301 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

301 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E3010FBSL RN50E3010FBSL-ND
Product Name RES 301 OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 301 ohms 301 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1617565 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Through Hole Resistors - 2019-CF1/4C303J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details