Vishay Intertechnology, Inc. RES 29.4K OHM 1/20W .1% AXIAL RN50E2942BBSL

Description
RES 29.4Kohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 29.4Kohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 29.4K OHM 1/20W .1% AXIAL - RN50E2942BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 29.4K OHM 1/20W .1% AXIAL
RN50E2942BBSL
RES 29.4K OHM 1/20W .1% AXIAL RN50E2942BBSL
RES 29.4Kohm 1/20W .1% AXIAL

RES 29.4Kohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50E2942BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E2942BBSL-ND
Through Hole Resistors RN50E2942BBSL-ND
29.4 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

29.4 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E2942BBSL RN50E2942BBSL-ND
Product Name RES 29.4K OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 29400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249321 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details