Vishay Intertechnology, Inc. RES 2.74K OHM 1/20W 1% AXIAL RN50E2741FB14

Description
RES 2.74Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.74Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.74K OHM 1/20W 1% AXIAL - RN50E2741FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.74K OHM 1/20W 1% AXIAL
RN50E2741FB14
RES 2.74K OHM 1/20W 1% AXIAL RN50E2741FB14
RES 2.74Kohm 1/20W 1% AXIAL

RES 2.74Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50E2741FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E2741FB14-ND
Through Hole Resistors RN50E2741FB14-ND
2.74 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.74 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,2.74Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rn50-Milstyle Vishay - 54C6899 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.74Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rn50-Milstyle Vishay
54C6899
Resistor,metal Film,2.74Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rn50-Milstyle Vishay 54C6899
Resistor,Metal Film,2.74KOhms,200WV ,1+/-% Tol,-25,25ppm-TC,RN5 0-MilStyle

Resistor,Metal Film,2.74KOhms,200WV,1+/-% Tol,-25,25ppm-TC,RN50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN50E2741FB14 RN50E2741FB14-ND 54C6899
Product Name RES 2.74K OHM 1/20W 1% AXIAL Through Hole Resistors Resistor,metal Film,2.74Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rn50-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2740 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622960-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4750 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details