Vishay Intertechnology, Inc. RES 26.7K OHM 1/20W 1% AXIAL RN50E2672FRSL

Description
RES 26.7Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 26.7Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 26.7K OHM 1/20W 1% AXIAL - RN50E2672FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.7K OHM 1/20W 1% AXIAL
RN50E2672FRSL
RES 26.7K OHM 1/20W 1% AXIAL RN50E2672FRSL
RES 26.7Kohm 1/20W 1% AXIAL

RES 26.7Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50E2672FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E2672FRSL-ND
Through Hole Resistors RN50E2672FRSL-ND
26.7 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

26.7 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E2672FRSL RN50E2672FRSL-ND
Product Name RES 26.7K OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 26700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details