Vishay Intertechnology, Inc. RES 26.7K OHM 1/20W 1% AXIAL RN50E2672FBSL

Description
RES 26.7Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 26.7Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 26.7K OHM 1/20W 1% AXIAL - RN50E2672FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.7K OHM 1/20W 1% AXIAL
RN50E2672FBSL
RES 26.7K OHM 1/20W 1% AXIAL RN50E2672FBSL
RES 26.7Kohm 1/20W 1% AXIAL

RES 26.7Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50E2672FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E2672FBSL-ND
Through Hole Resistors RN50E2672FBSL-ND
26.7 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

26.7 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E2672FBSL RN50E2672FBSL-ND
Product Name RES 26.7K OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 26700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1363312 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R204JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details