Vishay Intertechnology, Inc. Res Metal Film 26.7K Ohm 1% 1/20W ¦25ppm/¦C AXL Thru-Hole Bulk RN50E2672FB14

Description
Res Metal Film 26.7K Ohm 1% 1/20W ¦25ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 26.7K Ohm 1% 1/20W ¦25ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 26.7K Ohm 1% 1/20W ¦25ppm/¦C AXL Thru-Hole Bulk - RN50E2672FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 26.7K Ohm 1% 1/20W ¦25ppm/¦C AXL Thru-Hole Bulk
RN50E2672FB14
Res Metal Film 26.7K Ohm 1% 1/20W ¦25ppm/¦C AXL Thru-Hole Bulk RN50E2672FB14
Res Metal Film 26.7K Ohm 1% 1/20W ¦25ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 26.7K Ohm 1% 1/20W ¦25ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RN50E2672FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E2672FB14-ND
Through Hole Resistors RN50E2672FB14-ND
26.7 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

26.7 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,26.7Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rn50-Milstyle Vishay - 54C6893 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,26.7Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rn50-Milstyle Vishay
54C6893
Resistor,metal Film,26.7Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rn50-Milstyle Vishay 54C6893
Resistor,Metal Film,26.7KOhms,200WV ,1+/-% Tol,-25,25ppm-TC,RN5 0-MilStyle

Resistor,Metal Film,26.7KOhms,200WV,1+/-% Tol,-25,25ppm-TC,RN50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN50E2672FB14 RN50E2672FB14-ND 54C6893
Product Name Res Metal Film 26.7K Ohm 1% 1/20W ¦25ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Resistor,metal Film,26.7Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rn50-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 20 watts 0.0500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors & Networks - 4S10MOHMJ 10MOHM - Karl Kruse GmbH & Co. KG
KOA Speer Electronics, Inc.
Specs
Configuration Resistor, Capacitor Network
View Details
Surface Mount Resistors - 1-1614707-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3920 ohms
View Details
2 suppliers