Vishay Intertechnology, Inc. RES 267 OHM 1/20W 1% AXIAL RN50E2670FRSL

Description
RES 267ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 267ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 267 OHM 1/20W 1% AXIAL - RN50E2670FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 267 OHM 1/20W 1% AXIAL
RN50E2670FRSL
RES 267 OHM 1/20W 1% AXIAL RN50E2670FRSL
RES 267ohm 1/20W 1% AXIAL

RES 267ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50E2670FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E2670FRSL-ND
Through Hole Resistors RN50E2670FRSL-ND
267 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

267 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E2670FRSL RN50E2670FRSL-ND
Product Name RES 267 OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 267 ohms 267 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R680GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Chip Resistor - Surface Mount - 1-1622821-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details