Vishay Intertechnology, Inc. RES 2.61K OHM 1/20W 1% AXIAL RN50E2611FBSL

Description
RES 2.61Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.61Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.61K OHM 1/20W 1% AXIAL - RN50E2611FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.61K OHM 1/20W 1% AXIAL
RN50E2611FBSL
RES 2.61K OHM 1/20W 1% AXIAL RN50E2611FBSL
RES 2.61Kohm 1/20W 1% AXIAL

RES 2.61Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50E2611FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E2611FBSL-ND
Through Hole Resistors RN50E2611FBSL-ND
2.61 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.61 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E2611FBSL RN50E2611FBSL-ND
Product Name RES 2.61K OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2610 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details