Vishay Intertechnology, Inc. RES 2.55K OHM 1/20W 1% AXIAL RN50E2551FRSL

Description
RES 2.55Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.55Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.55K OHM 1/20W 1% AXIAL - RN50E2551FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.55K OHM 1/20W 1% AXIAL
RN50E2551FRSL
RES 2.55K OHM 1/20W 1% AXIAL RN50E2551FRSL
RES 2.55Kohm 1/20W 1% AXIAL

RES 2.55Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50E2551FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E2551FRSL-ND
Through Hole Resistors RN50E2551FRSL-ND
2.55 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.55 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E2551FRSL RN50E2551FRSL-ND
Product Name RES 2.55K OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2550 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details