Vishay Intertechnology, Inc. RES 24.9K OHM 1/20W .1% AXIAL RN50E2492BBSL

Description
RES 24.9Kohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 24.9Kohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.9K OHM 1/20W .1% AXIAL - RN50E2492BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.9K OHM 1/20W .1% AXIAL
RN50E2492BBSL
RES 24.9K OHM 1/20W .1% AXIAL RN50E2492BBSL
RES 24.9Kohm 1/20W .1% AXIAL

RES 24.9Kohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50E2492BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E2492BBSL-ND
Through Hole Resistors RN50E2492BBSL-ND
24.9 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

24.9 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E2492BBSL RN50E2492BBSL-ND
Product Name RES 24.9K OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 24900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-BPR58CR18J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details