Vishay Intertechnology, Inc. RES 24.9K OHM 1/20W .1% AXIAL RN50E2492BB14

Description
RES 24.9Kohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 24.9Kohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.9K OHM 1/20W .1% AXIAL - RN50E2492BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.9K OHM 1/20W .1% AXIAL
RN50E2492BB14
RES 24.9K OHM 1/20W .1% AXIAL RN50E2492BB14
RES 24.9Kohm 1/20W .1% AXIAL

RES 24.9Kohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50E2492BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E2492BB14-ND
Through Hole Resistors RN50E2492BB14-ND
24.9 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

24.9 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E2492BB14 RN50E2492BB14-ND
Product Name RES 24.9K OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 24900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details