Vishay Intertechnology, Inc. Through Hole Resistors RN50E2490FB14

Description
249 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
249 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN50E2490FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E2490FB14-ND
Through Hole Resistors RN50E2490FB14-ND
249 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

249 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 249 Ohm 1% 1/20W ¦25ppm/¦C AXL Thru-Hole Bulk - RN50E2490FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 249 Ohm 1% 1/20W ¦25ppm/¦C AXL Thru-Hole Bulk
RN50E2490FB14
Res Metal Film 249 Ohm 1% 1/20W ¦25ppm/¦C AXL Thru-Hole Bulk RN50E2490FB14
Res Metal Film 249 Ohm 1% 1/20W ¦25ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 249 Ohm 1% 1/20W ¦25ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Resistor,metal Film,249Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rn50-Milstyle Vishay - 54C6874 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,249Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rn50-Milstyle Vishay
54C6874
Resistor,metal Film,249Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rn50-Milstyle Vishay 54C6874
Resistor,Metal Film,249Ohms,200WV,1 +/-% Tol,-25,25ppm-TC,RN5 0-MilStyle

Resistor,Metal Film,249Ohms,200WV,1+/-% Tol,-25,25ppm-TC,RN50-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN50E2490FB14-ND RN50E2490FB14 54C6874
Product Name Through Hole Resistors Res Metal Film 249 Ohm 1% 1/20W ¦25ppm/¦C AXL Thru-Hole Bulk Resistor,metal Film,249Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rn50-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 249 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 97.6 ohms
View Details
2 suppliers
Through Hole Resistors - 1249295 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R103JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers