Vishay Intertechnology, Inc. RES 237K OHM 1/20W 1% AXIAL RN50E2373FB14

Description
RES 237Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 237Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 237K OHM 1/20W 1% AXIAL - RN50E2373FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 237K OHM 1/20W 1% AXIAL
RN50E2373FB14
RES 237K OHM 1/20W 1% AXIAL RN50E2373FB14
RES 237Kohm 1/20W 1% AXIAL

RES 237Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50E2373FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E2373FB14-ND
Through Hole Resistors RN50E2373FB14-ND
237 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

237 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E2373FB14 RN50E2373FB14-ND
Product Name RES 237K OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 237000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C561J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1-1614887-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 536 ohms
View Details
2 suppliers