Vishay Intertechnology, Inc. RES 22.1K OHM 1/20W .1% AXIAL RN50E2212BB14

Description
RES 22.1Kohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 22.1Kohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.1K OHM 1/20W .1% AXIAL - RN50E2212BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.1K OHM 1/20W .1% AXIAL
RN50E2212BB14
RES 22.1K OHM 1/20W .1% AXIAL RN50E2212BB14
RES 22.1Kohm 1/20W .1% AXIAL

RES 22.1Kohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50E2212BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E2212BB14-ND
Through Hole Resistors RN50E2212BB14-ND
22.1 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

22.1 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E2212BB14 RN50E2212BB14-ND
Product Name RES 22.1K OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details