Vishay Intertechnology, Inc. Through Hole Resistors RN50E2152FB14

Description
21.5 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
21.5 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN50E2152FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E2152FB14-ND
Through Hole Resistors RN50E2152FB14-ND
21.5 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

21.5 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 21.5K Ohm 1% 1/20W ¦25ppm/¦C AXL Thru-Hole - RN50E2152FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 21.5K Ohm 1% 1/20W ¦25ppm/¦C AXL Thru-Hole
RN50E2152FB14
Res Metal Film 21.5K Ohm 1% 1/20W ¦25ppm/¦C AXL Thru-Hole RN50E2152FB14
Res Metal Film 21.5K Ohm 1% 1/20W ¦25ppm/¦C AXL Thru-Hole

Res Metal Film 21.5K Ohm 1% 1/20W ¦25ppm/¦C AXL Thru-Hole

Supplier's Site
Resistor,metal Film,21.5Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rn50-Milstyle Vishay - 54C6858 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,21.5Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rn50-Milstyle Vishay
54C6858
Resistor,metal Film,21.5Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rn50-Milstyle Vishay 54C6858
Resistor,Metal Film,21.5KOhms,200WV ,1+/-% Tol,-25,25ppm-TC,RN5 0-MilStyle

Resistor,Metal Film,21.5KOhms,200WV,1+/-% Tol,-25,25ppm-TC,RN50-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN50E2152FB14-ND RN50E2152FB14 54C6858
Product Name Through Hole Resistors Res Metal Film 21.5K Ohm 1% 1/20W ¦25ppm/¦C AXL Thru-Hole Resistor,metal Film,21.5Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rn50-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4.7 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details