Vishay Intertechnology, Inc. RES 21K OHM 1/20W 1% AXIAL RN50E2102FBSL

Description
RES 21Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 21Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 21K OHM 1/20W 1% AXIAL - RN50E2102FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21K OHM 1/20W 1% AXIAL
RN50E2102FBSL
RES 21K OHM 1/20W 1% AXIAL RN50E2102FBSL
RES 21Kohm 1/20W 1% AXIAL

RES 21Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50E2102FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E2102FBSL-ND
Through Hole Resistors RN50E2102FBSL-ND
21 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

21 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E2102FBSL RN50E2102FBSL-ND
Product Name RES 21K OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 21000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614889-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 137000 ohms
View Details
2 suppliers