Vishay Intertechnology, Inc. RES 280K OHM 1/20W .1% AXIAL RN50E2083BB14

Description
RES 280Kohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 280Kohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 280K OHM 1/20W .1% AXIAL - RN50E2083BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 280K OHM 1/20W .1% AXIAL
RN50E2083BB14
RES 280K OHM 1/20W .1% AXIAL RN50E2083BB14
RES 280Kohm 1/20W .1% AXIAL

RES 280Kohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50E2083BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E2083BB14-ND
Through Hole Resistors RN50E2083BB14-ND
280 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

280 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E2083BB14 RN50E2083BB14-ND
Product Name RES 280K OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 280000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers