Vishay Intertechnology, Inc. RES 20.5K OHM 1/20W .25% AXIAL RN50E2052CRSL

Description
RES 20.5Kohm 1/20W .25% AXIAL
Request a Quote Datasheet
Description
RES 20.5Kohm 1/20W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20.5K OHM 1/20W .25% AXIAL - RN50E2052CRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.5K OHM 1/20W .25% AXIAL
RN50E2052CRSL
RES 20.5K OHM 1/20W .25% AXIAL RN50E2052CRSL
RES 20.5Kohm 1/20W .25% AXIAL

RES 20.5Kohm 1/20W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN50E2052CRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E2052CRSL-ND
Through Hole Resistors RN50E2052CRSL-ND
20.5 kOhms ±0.25% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

20.5 kOhms ±0.25% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E2052CRSL RN50E2052CRSL-ND
Product Name RES 20.5K OHM 1/20W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20500 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details