Vishay Intertechnology, Inc. RES 2.05K OHM 1/20W 1% AXIAL RN50E2051FB14

Description
RES 2.05Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.05Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.05K OHM 1/20W 1% AXIAL - RN50E2051FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.05K OHM 1/20W 1% AXIAL
RN50E2051FB14
RES 2.05K OHM 1/20W 1% AXIAL RN50E2051FB14
RES 2.05Kohm 1/20W 1% AXIAL

RES 2.05Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50E2051FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E2051FB14-ND
Through Hole Resistors RN50E2051FB14-ND
2.05 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.05 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,2.05Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rn50-Milstyle Vishay - 54C6849 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.05Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rn50-Milstyle Vishay
54C6849
Resistor,metal Film,2.05Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rn50-Milstyle Vishay 54C6849
Resistor,Metal Film,2.05KOhms,200WV ,1+/-% Tol,-25,25ppm-TC,RN5 0-MilStyle

Resistor,Metal Film,2.05KOhms,200WV,1+/-% Tol,-25,25ppm-TC,RN50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN50E2051FB14 RN50E2051FB14-ND 54C6849
Product Name RES 2.05K OHM 1/20W 1% AXIAL Through Hole Resistors Resistor,metal Film,2.05Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rn50-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2050 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details