Vishay Intertechnology, Inc. RES 2.05K OHM 1/20W .1% AXIAL RN50E2051BB14

Description
RES 2.05Kohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 2.05Kohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.05K OHM 1/20W .1% AXIAL - RN50E2051BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.05K OHM 1/20W .1% AXIAL
RN50E2051BB14
RES 2.05K OHM 1/20W .1% AXIAL RN50E2051BB14
RES 2.05Kohm 1/20W .1% AXIAL

RES 2.05Kohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50E2051BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E2051BB14-ND
Through Hole Resistors RN50E2051BB14-ND
2.05 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.05 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E2051BB14 RN50E2051BB14-ND
Product Name RES 2.05K OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2050 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1622824-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.9100 ohms
View Details
2 suppliers