Vishay Intertechnology, Inc. RES 20.3K OHM 1/20W .1% AXIAL RN50E2032BRSL

Description
RES 20.3Kohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 20.3Kohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20.3K OHM 1/20W .1% AXIAL - RN50E2032BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.3K OHM 1/20W .1% AXIAL
RN50E2032BRSL
RES 20.3K OHM 1/20W .1% AXIAL RN50E2032BRSL
RES 20.3Kohm 1/20W .1% AXIAL

RES 20.3Kohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50E2032BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E2032BRSL-ND
Through Hole Resistors RN50E2032BRSL-ND
20.3 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

20.3 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E2032BRSL RN50E2032BRSL-ND
Product Name RES 20.3K OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details