Vishay Intertechnology, Inc. Through Hole Resistors RN50E2002CRE6

Description
20 kOhms ±0.25% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
20 kOhms ±0.25% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN50E2002CRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E2002CRE6-ND
Through Hole Resistors RN50E2002CRE6-ND
20 kOhms ±0.25% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

20 kOhms ±0.25% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 20K Ohm 0.25% 1/20W ¦25ppm/¦C AXL Thru-Hole T/R - RN50E2002CRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 20K Ohm 0.25% 1/20W ¦25ppm/¦C AXL Thru-Hole T/R
RN50E2002CRE6
Res Metal Film 20K Ohm 0.25% 1/20W ¦25ppm/¦C AXL Thru-Hole T/R RN50E2002CRE6
Res Metal Film 20K Ohm 0.25% 1/20W ¦25ppm/¦C AXL Thru-Hole T/R

Res Metal Film 20K Ohm 0.25% 1/20W ¦25ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN50E2002CRE6-ND RN50E2002CRE6
Product Name Through Hole Resistors Res Metal Film 20K Ohm 0.25% 1/20W ¦25ppm/¦C AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.2500 +/- % 0.2500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311273 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details