Vishay Intertechnology, Inc. Through Hole Resistors RN50E2002BRE6

Description
20 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
20 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN50E2002BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E2002BRE6-ND
Through Hole Resistors RN50E2002BRE6-ND
20 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

20 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 20K Ohm 0.1% 1/20W ¦25ppm/¦C AXL Thru-Hole T/R - RN50E2002BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 20K Ohm 0.1% 1/20W ¦25ppm/¦C AXL Thru-Hole T/R
RN50E2002BRE6
Res Metal Film 20K Ohm 0.1% 1/20W ¦25ppm/¦C AXL Thru-Hole T/R RN50E2002BRE6
Res Metal Film 20K Ohm 0.1% 1/20W ¦25ppm/¦C AXL Thru-Hole T/R

Res Metal Film 20K Ohm 0.1% 1/20W ¦25ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN50E2002BRE6-ND RN50E2002BRE6
Product Name Through Hole Resistors Res Metal Film 20K Ohm 0.1% 1/20W ¦25ppm/¦C AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details