Vishay Intertechnology, Inc. RES 200 OHM 1/20W 1% AXIAL RN50E2000FRSL

Description
RES 200ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 200ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200 OHM 1/20W 1% AXIAL - RN50E2000FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 1/20W 1% AXIAL
RN50E2000FRSL
RES 200 OHM 1/20W 1% AXIAL RN50E2000FRSL
RES 200ohm 1/20W 1% AXIAL

RES 200ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50E2000FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E2000FRSL-ND
Through Hole Resistors RN50E2000FRSL-ND
200 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

200 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E2000FRSL RN50E2000FRSL-ND
Product Name RES 200 OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 200 ohms 200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers