Vishay Intertechnology, Inc. RES 19.6K OHM 1/20W 1% AXIAL RN50E1962FBSL

Description
RES 19.6Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 19.6Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 19.6K OHM 1/20W 1% AXIAL - RN50E1962FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.6K OHM 1/20W 1% AXIAL
RN50E1962FBSL
RES 19.6K OHM 1/20W 1% AXIAL RN50E1962FBSL
RES 19.6Kohm 1/20W 1% AXIAL

RES 19.6Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50E1962FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E1962FBSL-ND
Through Hole Resistors RN50E1962FBSL-ND
19.6 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

19.6 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E1962FBSL RN50E1962FBSL-ND
Product Name RES 19.6K OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 19600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R2R4JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details