Vishay Intertechnology, Inc. RES 19.1K OHM 1/20W .1% AXIAL RN50E1912BRSL

Description
RES 19.1Kohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 19.1Kohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 19.1K OHM 1/20W .1% AXIAL - RN50E1912BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.1K OHM 1/20W .1% AXIAL
RN50E1912BRSL
RES 19.1K OHM 1/20W .1% AXIAL RN50E1912BRSL
RES 19.1Kohm 1/20W .1% AXIAL

RES 19.1Kohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50E1912BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E1912BRSL-ND
Through Hole Resistors RN50E1912BRSL-ND
19.1 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

19.1 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E1912BRSL RN50E1912BRSL-ND
Product Name RES 19.1K OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 19100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722194 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details