Vishay Intertechnology, Inc. RES 1.91K OHM 1/20W .1% AXIAL RN50E1911BRSL

Description
RES 1.91Kohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.91Kohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.91K OHM 1/20W .1% AXIAL - RN50E1911BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.91K OHM 1/20W .1% AXIAL
RN50E1911BRSL
RES 1.91K OHM 1/20W .1% AXIAL RN50E1911BRSL
RES 1.91Kohm 1/20W .1% AXIAL

RES 1.91Kohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50E1911BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E1911BRSL-ND
Through Hole Resistors RN50E1911BRSL-ND
1.91 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.91 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E1911BRSL RN50E1911BRSL-ND
Product Name RES 1.91K OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1910 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1580303 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers