Vishay Intertechnology, Inc. RES 18.7K OHM 1/20W .1% AXIAL RN50E1872BRSL

Description
RES 18.7Kohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 18.7Kohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.7K OHM 1/20W .1% AXIAL - RN50E1872BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.7K OHM 1/20W .1% AXIAL
RN50E1872BRSL
RES 18.7K OHM 1/20W .1% AXIAL RN50E1872BRSL
RES 18.7Kohm 1/20W .1% AXIAL

RES 18.7Kohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50E1872BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E1872BRSL-ND
Through Hole Resistors RN50E1872BRSL-ND
18.7 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

18.7 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E1872BRSL RN50E1872BRSL-ND
Product Name RES 18.7K OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 18700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers