Vishay Intertechnology, Inc. RES 17.4K OHM 1/20W 1% AXIAL RN50E1742FBSL

Description
RES 17.4Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 17.4Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 17.4K OHM 1/20W 1% AXIAL - RN50E1742FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.4K OHM 1/20W 1% AXIAL
RN50E1742FBSL
RES 17.4K OHM 1/20W 1% AXIAL RN50E1742FBSL
RES 17.4Kohm 1/20W 1% AXIAL

RES 17.4Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50E1742FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E1742FBSL-ND
Through Hole Resistors RN50E1742FBSL-ND
17.4 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

17.4 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E1742FBSL RN50E1742FBSL-ND
Product Name RES 17.4K OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 17400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C154J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1622796-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 15000 ohms
View Details
2 suppliers