Vishay Intertechnology, Inc. RES 17.2K OHM 1/20W .1% AXIAL RN50E1722BBSL

Description
RES 17.2Kohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 17.2Kohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 17.2K OHM 1/20W .1% AXIAL - RN50E1722BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.2K OHM 1/20W .1% AXIAL
RN50E1722BBSL
RES 17.2K OHM 1/20W .1% AXIAL RN50E1722BBSL
RES 17.2Kohm 1/20W .1% AXIAL

RES 17.2Kohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50E1722BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E1722BBSL-ND
Through Hole Resistors RN50E1722BBSL-ND
17.2 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

17.2 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E1722BBSL RN50E1722BBSL-ND
Product Name RES 17.2K OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 17200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260413 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-BPR58CR15J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers