Vishay Intertechnology, Inc. RES 15.4K OHM 1/20W 1% AXIAL RN50E1542FRSL

Description
RES 15.4Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 15.4Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.4K OHM 1/20W 1% AXIAL - RN50E1542FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.4K OHM 1/20W 1% AXIAL
RN50E1542FRSL
RES 15.4K OHM 1/20W 1% AXIAL RN50E1542FRSL
RES 15.4Kohm 1/20W 1% AXIAL

RES 15.4Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50E1542FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E1542FRSL-ND
Through Hole Resistors RN50E1542FRSL-ND
15.4 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

15.4 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E1542FRSL RN50E1542FRSL-ND
Product Name RES 15.4K OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1260416 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R123JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers