Vishay Intertechnology, Inc. RES 15K OHM 1/20W 1% AXIAL RN50E1502FRSL

Description
RES 15Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 15Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15K OHM 1/20W 1% AXIAL - RN50E1502FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15K OHM 1/20W 1% AXIAL
RN50E1502FRSL
RES 15K OHM 1/20W 1% AXIAL RN50E1502FRSL
RES 15Kohm 1/20W 1% AXIAL

RES 15Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50E1502FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E1502FRSL-ND
Through Hole Resistors RN50E1502FRSL-ND
15 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

15 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E1502FRSL RN50E1502FRSL-ND
Product Name RES 15K OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers